The SI4174DY is an N-channel power MOSFET manufactured by Vishay. It is designed for load switching applications and features low on-resistance (RDS(on)) for efficient power handling. This device is commonly available in a SO-8 package, making it suitable for surface mount technology (SMT) assembly and high-density board designs.
Applications
- Load switching
- DC-DC converters
- Power management
- Motor control
- Backlighting
Features
- Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Logic-level gate drive: Allows direct drive from microcontrollers and other logic devices.
- Low gate charge: Reduces switching losses and improves efficiency.
- Avalanche rated: Provides added robustness against voltage transients.
- SO-8 package: Facilitates automated assembly and reduces board space.
Benefits
- Improved efficiency: Low RDS(on) reduces power dissipation, extending battery life in portable devices.
- Simplified design: Logic-level gate drive eliminates the need for external gate drive circuitry.
- Reduced switching losses: Low gate charge improves efficiency in high-frequency applications.
- Enhanced reliability: Avalanche rating provides protection against voltage spikes.
- Compact design: Small package size enables high-density board layouts.
Technical Specifications
The SI4174DY typically features a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to 8.1A. The RDS(on) is typically 18 mΩ at VGS = 10V and 27 mΩ at VGS = 4.5V. It has a typical gate charge (Qg) of 8.8 nC. The operating temperature range is typically -55°C to +150°C. Its SO-8 package enables efficient thermal dissipation. Precise specifications can vary, so it is recommended to consult the manufacturer's datasheet for the most accurate information.
The SI4174DY is a versatile MOSFET suitable for a wide range of power management and load switching applications. Its low on-resistance and logic-level gate drive make it an efficient and easy-to-use solution for modern electronic designs.