The SI4214DY is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It's designed for use in load switching, power management, and DC-DC conversion applications. Its low on-resistance and fast switching speed make it suitable for efficient power control.
Applications:
- Load switching
- Power management
- DC-DC converters
- Battery management systems
- Power inverters
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- TrenchFET® Power MOSFET technology
- Logic Level Gate Drive
- 100% Rg tested
Benefits:
- Efficient Power Control: Low on-resistance minimizes power loss during conduction, resulting in higher efficiency.
- Fast Switching: Enables rapid switching speeds, improving performance in high-frequency applications.
- Logic Level Gate Drive: Allows direct driving from logic circuits, simplifying interface requirements.
- Reduced Power Dissipation: The design minimizes power dissipation, improving thermal performance.
Specifications:
The SI4214DY has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -7.1A. The on-resistance (RDS(on)) is typically 22 mΩ at a gate-source voltage (Vgs) of -10V. The gate threshold voltage (Vgs(th)) is typically -1.6V. It is packaged in a PowerPAK® SO-8 package, offering excellent thermal performance. The operating temperature range is typically from -55°C to +150°C. The device is RoHS compliant.