EN
  • EN
  • DE

SI4340DY-T1

Part No SI4340DY-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel 20-V (D-S) MOSFET with Schottky Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249027-SI4340DY-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4340DY-T1 CAD Model

Description

The SI4340DY-T1 is a P-channel MOSFET manufactured by Vishay. It's designed for power management and switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • Power distribution

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • TrenchFET® Power MOSFET Technology
  • Low gate charge (Qg)
  • Lead (Pb)-free and RoHS-compliant

Benefits:

  • Efficient power switching: Low on-resistance minimizes power loss and heat dissipation, improving efficiency.
  • Fast switching: Enables high-frequency operation in switching circuits.
  • Compact design: Small footprint allows for easy integration into space-constrained applications.
  • Environmentally friendly: Lead (Pb)-free and RoHS-compliant.
  • Improved battery life: Reduced power dissipation contributes to extended battery life in portable devices.

The SI4340DY-T1 features Vishay's TrenchFET® power MOSFET technology, which optimizes the device's performance characteristics, including on-resistance and gate charge. The device is typically used in applications where a P-channel MOSFET is required to switch a positive voltage. Care should be taken to ensure that the gate-source voltage (VGS) and drain-source voltage (VDS) do not exceed the maximum ratings specified in the datasheet. Proper heat sinking may be required, depending on the operating conditions and power dissipation. The SI4340DY-T1 is often used in conjunction with N-channel MOSFETs in complementary configurations for more advanced power management circuits. It is supplied in a surface-mount package for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess