The SI4356ADY-T1-E3 is an N-Channel MOSFET from Vishay, optimized for load switching and power management. It features a low on-resistance to minimize power losses and improve efficiency. Its compact SO-8 package is suitable for space-constrained applications, making it a versatile component for various electronic circuits. This MOSFET is also compliant with RoHS standards, ensuring it is environmentally friendly.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- SO-8 Package
- TrenchFET® Power MOSFET Technology
- RoHS Compliant and Halogen-Free
Benefits:
- High Efficiency: The low RDS(on) minimizes power dissipation, which enhances the overall efficiency of power management applications.
- Compact Design: The SO-8 package is ideal for high-density designs, saving significant board space.
- Improved Thermal Performance: The SO-8 package allows for efficient heat dissipation, contributing to enhanced thermal performance.
- Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances, making it suitable for environmentally conscious designs.
Additional Details:
The SI4356ADY-T1-E3 has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 8.3A. The on-resistance (RDS(on)) is typically 14 mΩ at VGS = 10V and 20 mΩ at VGS = 4.5V. The gate threshold voltage (VGS(th)) is typically 2.0V. The device is RoHS compliant and halogen-free, which makes it environmentally friendly. It is specifically designed for applications where efficiency and thermal management are essential. The SO-8 package provides a direct thermal path to the PCB, improving thermal performance. This MOSFET is commonly used in DC-DC converters, load switches, and battery management systems, thanks to its high efficiency and compact size.