EN
  • EN
  • DE

SI4403DY-T1-E3

Part No SI4403DY-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel MOSFETs 20 Volt 9.0 Amp 2.5W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Continuous Drain Current (ID) 6.5 A
Drain to Source Resistance 17 mΩ
Drain to Source Voltage (Vdss) -20 V
Element Configuration Single
Fall Time 30 ns
Gate to Source Voltage (Vgs) 8 V
Height 1.55 mm
Length 5 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.35 W
Min Operating Temperature -55 °C
Number of Channels 1
Power Dissipation 1.35 W
Rise Time 30 ns
RoHS Compliant
Turn-Off Delay Time 110 ns
Turn-On Delay Time 30 ns
Weight 506.605978 mg
Width 4 mm
Win Source Part Number 962222-SI4403DY-T1-E3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4403DY-T1-E3 CAD Model

Description

The Vishay SI4403DY-T1-E3 is a Transistors - FETs, MOSFETs - RF product.

  • Length: 5 mm
  • Mounting: SMD (SMT)
  • Drain to Source Voltage (Vdss): -20 V
  • Power Dissipation: 1.35 W
  • Height: 1.55 mm
  • Weight: 506.605978 mg
  • Number of Channels: 1
  • Width: 4 mm
  • Rise Time: 30 ns
  • Fall Time: 30 ns
  • Case / Package: SO
  • Popularity: Low
  • Maximum Operating Temperature: 150 °C
  • RoHS: Compliant
  • Minimum Operating Temperature: -55 °C
  • Element Configuration: Single
  • Max Power Dissipation: 1.35 W
  • Turn-On Delay Time: 30 ns
  • Continuous Drain Current (ID): 6.5 A
  • Turn-Off Delay Time: 110 ns
  • Drain to Source Resistance: 17 mΩ
  • Gate to Source Voltage (Vgs): 8 V

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess