EN
  • EN
  • DE

SI4411DY

Part No SI4411DY
Manufacturer Vishay
Description P-Channel 30-V (D-S) MOSFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249056-SI4411DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4411DY CAD Model

Description

The SI4411DY is an N-Channel MOSFET manufactured by Vishay. It is designed for synchronous rectification, DC-DC conversion, and other power management applications where high efficiency and low on-resistance are crucial. It is often used in notebook computers, portable devices, and power supplies.

Applications:

  • Synchronous Rectification: Replacing Schottky diodes in power supplies for higher efficiency.
  • DC-DC Converters: Switching element in DC-DC converters for voltage regulation.
  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management in Portable Devices: Efficient power distribution in battery-powered devices.

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Surface-Mount Package: Allows for efficient and automated assembly.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance and efficiency.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat, improving reliability and reducing the need for heat sinks.
  • Improved System Performance: Fast switching speed enables operation at higher frequencies.
  • Simplified Circuit Design: Requires minimal external components.

Technical Specifications:

The SI4411DY typically has a drain-source voltage (VDS) rating of 30V. The on-resistance (RDS(on)) is typically very low, often in the milliohm range, depending on the gate-source voltage. The gate-source voltage (VGS) is typically rated at ±20V. It is available in a surface-mount package, such as an SO-8. The continuous drain current (ID) rating varies depending on the specific operating conditions and the thermal characteristics of the package. Consult the manufacturer's datasheet for specific values and operating curves.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess