EN
  • EN
  • DE

SI4412ADY

Part No SI4412ADY
Manufacturer Vishay
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249057-SI4412ADY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI4412ADY CAD Model

Description

The SI4412ADY is a P-Channel Power MOSFET from Vishay Siliconix, designed for load switching and power management applications. Its low on-resistance (RDS(on)) minimizes power losses, making it ideal for efficient power conversion. The device is commonly used in portable devices, power supplies, and motor control circuits.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power control.
  • Battery Management Systems: Utilized for load switching and protection in battery management systems.
  • DC-DC Converters: Can be used as a switching element in DC-DC converters.
  • Motor Control: Used in low voltage motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Reduces the drive power requirements and improves switching performance.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying the design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Simplified Design: Logic level gate drive simplifies the design and reduces component count.
  • Compact Size: Small package size enables compact and lightweight designs.
  • Reliable Performance: Designed for robust and reliable operation in various applications.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly design.

The SI4412ADY is characterized by its low gate charge, which reduces the drive power required to switch the MOSFET on and off. This results in improved switching performance and reduced power consumption. The device is available in a surface-mount package, making it suitable for high-density circuit board designs. The low RDS(on) characteristic ensures minimal power loss during operation, making it ideal for power-sensitive applications. Its fast switching speed minimizes switching losses, further enhancing overall system efficiency. The ability to be driven directly from logic circuits simplifies design efforts and reduces the need for additional driver components. This MOSFET is a cost-effective and high-performance solution for modern electronic designs requiring efficient power management and switching.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6188 $120.0888
39+ $4.4745 $174.5055
54+ $4.3301 $233.8254
69+ $4.1857 $288.8133
93+ $3.7526 $348.9918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess