EN
  • EN
  • DE

SI4431BDY

Part No SI4431BDY
Manufacturer Vishay
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249072-SI4431BDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SI4431BDY CAD Model

Description

The SI4431BDY is a P-Channel Power MOSFET manufactured by Vishay. It is designed for efficient power switching in various applications, particularly those requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in load switches, power management circuits, and DC-DC converters.

Applications

  • Load switches
  • Power management circuits
  • DC-DC converters
  • Battery protection circuits
  • Solid-state relays

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Avalanche rated
  • Logic-level gate drive
  • RoHS compliant

Benefits

  • High efficiency: Low on-resistance minimizes power loss during switching, resulting in higher efficiency.
  • Fast switching: Reduces switching losses and improves overall performance.
  • Logic-level gate drive: Simplifies driving circuitry and allows for direct interface with microcontrollers.
  • Robust design: Avalanche rating provides added protection against voltage transients.
  • Environmentally friendly: RoHS compliance ensures the device does not contain hazardous substances.

The SI4431BDY is typically available in a surface-mount package, such as the PowerPAK SO-8. The low on-resistance minimizes conduction losses, leading to cooler operation and improved reliability. The device is designed for easy mounting and soldering on printed circuit boards. The gate threshold voltage is optimized for logic-level driving, making it compatible with standard microcontroller outputs. Proper thermal management is crucial to ensure the device operates within its safe operating area, and datasheets should be consulted for specific thermal resistance values and derating curves.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -8.8A
  • On-Resistance (RDS(on)): 0.028 Ω at VGS = -10V
  • Total Gate Charge (Qg): 15 nC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8029 $52.1885
155+ $0.6588 $102.1140
235+ $0.6383 $150.0005
325+ $0.6177 $200.7525
420+ $0.5971 $250.7820
565+ $0.5353 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess