EN
  • EN
  • DE
  • IT

SI4464DY

Part No SI4464DY
Manufacturer Vishay
Description N-Channel 200-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249091-SI4464DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4464DY CAD Model

Description

The SI4464DY is an N-Channel MOSFET from Vishay. It is designed for power switching and amplification applications, offering low on-resistance and high current capabilities. This MOSFET is commonly used in DC-DC converters, motor control, and other power management circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to improve efficiency.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Load Switching: Used to switch loads such as motors, lamps, and solenoids.
  • Motor Control: Employed in motor control circuits for efficient motor operation.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features:

  • N-Channel MOSFET: Enhances circuit design flexibility.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High Current Capability: Can handle high currents without damage.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • TrenchFET Power MOSFET: Utilizes TrenchFET technology for improved performance.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat generated, simplifying thermal management.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and improved overall system performance.
  • Increased Reliability: High current capability and robust design ensure reliable operation under demanding conditions.
  • Environmentally Friendly: Lead-free finish promotes environmental responsibility.

Additional Details:

The SI4464DY has a drain-source voltage rating of 30V and a continuous drain current of approximately 8.9A. It is designed to be driven with logic-level gate voltages. The SI4464DY is commonly available in a PowerPAK SO-8 package, which provides excellent thermal performance. It is important to properly heatsink the MOSFET when operating at higher currents to prevent overheating.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4527 $73.5810
65+ $2.0129 $130.8385
100+ $1.9495 $194.9500
140+ $1.8873 $264.2220
180+ $1.8240 $328.3200
240+ $1.6351 $392.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess