EN
  • EN
  • DE

SI4828DY-T1-GE3

Part No SI4828DY-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837568-SI4828DY-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI4828DY-T1-GE3 CAD Model

Description

The SI4828DY-T1-GE3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This device is engineered for optimal efficiency and performance in power management applications. It is designed to minimize conduction losses with its low on-resistance and fast switching speeds. This MOSFET comes in a PowerPAK® SO-8 package, ensuring a compact footprint and excellent thermal performance.

Applications

  • Power Management in Portable Devices
  • DC-DC Converters
  • Load Switching
  • Battery Management Systems
  • Motor Control Applications

Features

  • P-Channel MOSFET
  • Voltage Rating: 30V
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • PowerPAK® SO-8 Package
  • Lead (Pb)-free and RoHS Compliant

Benefits

  • Increased Efficiency: Low on-resistance reduces power loss, resulting in higher energy efficiency in power switching applications.
  • Compact Design: The PowerPAK® SO-8 package allows for a smaller footprint, which is ideal for portable and space-constrained designs.
  • Improved Thermal Performance: The PowerPAK® package provides excellent thermal conductivity, enabling efficient heat dissipation and higher power handling capabilities.
  • Reliable Operation: Robust design ensures stable and reliable performance in demanding applications.
  • Environmentally Friendly: Lead (Pb)-free and RoHS compliant, contributing to environmentally conscious product designs.

Additional Details

The SI4828DY-T1-GE3's performance characteristics include a low gate threshold voltage, enabling compatibility with low-voltage logic circuits. The maximum drain current depends on the operating temperature and thermal conditions. It's crucial to implement appropriate thermal management techniques to maintain the device within its safe operating area. The device is designed to be compliant with RoHS standards. The MOSFET is characterized by key specifications such as a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is specified at different gate-source voltage levels to allow for optimal circuit performance. This MOSFET uses advanced trench technology to provide superior switching performance and withstand high energy pulses. The 'GE3' suffix indicates its lead-free and RoHS compliance.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess