EN
  • EN
  • DE

SI4852DY-T1-E3

Part No SI4852DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322206-SI4852DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4852DY-T1-E3 CAD Model

Description

The SI4852DY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for highly efficient power switching applications, boasting a low on-resistance and reduced gate charge. It excels in power management for portable devices and other applications where energy efficiency is paramount.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices (Smartphones, Tablets)
  • Battery Management Systems
  • LED Backlighting

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on)) for minimal power loss
  • Low Gate Charge (Qg) for fast switching speeds
  • TrenchFET Power MOSFET Technology
  • Halogen-Free According to IEC 61249-2-21 Definition
  • RoHS Compliant
  • Available in a PowerPAK SO-8 package

Benefits:

  • Improved Power Efficiency due to Low RDS(on)
  • Reduced Switching Losses due to Low Gate Charge
  • Enhanced Thermal Performance with PowerPAK SO-8 package
  • Environmentally Friendly
  • Reliable Performance in a variety of Applications

Additional Details:

The SI4852DY-T1-E3 utilizes Vishay's advanced TrenchFET technology to achieve a very low on-resistance, minimizing power dissipation and improving overall system efficiency. Its low gate charge allows for faster switching speeds, reducing switching losses. The PowerPAK SO-8 package enhances thermal performance, enabling the device to handle higher power levels while maintaining a compact size. The "-E3" suffix indicates that the device is RoHS compliant, meeting specific environmental standards regarding the use of hazardous substances. The T1 indicates tape and reel packaging for automated assembly. The RDS(on) specification will vary based on the gate-source voltage (VGS) and drain current (ID). This MOSFET is designed for optimal performance in applications where both efficiency and environmental responsibility are critical. The Halogen-free construction further emphasizes its environmentally conscious design.

The SI4852DY-T1-E3 is an excellent choice for designers seeking a reliable and efficient P-Channel MOSFET for demanding power management applications. Its combination of low on-resistance, fast switching speed, excellent thermal performance, and environmental compliance makes it a valuable component for modern electronic designs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,626 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess