EN
  • EN
  • DE

OPA2835IDGSR

Part No OPA2835IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Feedback Amplifier Circuit Differential, Rail-to-Rail 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name OPA2835
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2835IDGSRDKR, 296-OPA2835IDGSRCT, OPA2835IDGSR-ND, 296-OPA2835IDGSRTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929647-OPA2835IDGSR
Ultra Librarian 3D Model Ultra Librarian OPA2835IDGSR CAD Model

Description

The OPA2835IDGSR from Texas Instruments is a high-performance, dual-channel operational amplifier designed for a wide range of applications. This voltage feedback op-amp offers a perfect balance of speed and power, making it an excellent choice for driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs), as well as for use in video processing, test equipment, and audio applications.

Key Features:

  • High Speed: The OPA2835IDGSR provides a high gain-bandwidth product of 230 MHz and a fast slew rate of 160 V/µs, enabling quick response times in high-speed signal processing tasks.
  • Low Distortion: With a low total harmonic distortion (THD) of -80 dBc at 1 MHz, this operational amplifier ensures signal integrity and minimal distortion, which is critical for high-fidelity audio and precision instrumentation.
  • Wide Supply Range: The device operates from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, providing flexibility in various circuit configurations.
  • Output Swing: The OPA2835IDGSR features Rail-to-Rail output swing, which maximizes the dynamic range, especially useful in low-voltage applications.
  • Low Power Consumption: Despite its high-speed capabilities, the op-amp consumes a low quiescent current of 5.9 mA per channel, making it suitable for power-sensitive applications.

Package and Quality:

The OPA2835IDGSR comes in a compact VSSOP-10 (DGSR) package, which is ideal for space-constrained applications. The device is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environments.

Applications:

With its robust feature set, the OPA2835IDGSR is well-suited for a wide array of applications, including:

  • Active filters
  • Professional video electronics
  • ADC/DAC buffer
  • Test and measurement equipment
  • Audio processing
  • Communication systems

Overall, the OPA2835IDGSR from Texas Instruments represents a versatile and efficient solution for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0052 $54.0312
14+ $7.3889 $103.4446
21+ $7.1580 $150.3180
29+ $6.9271 $200.8859
38+ $6.6962 $254.4556
50+ $6.0035 $300.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess