EN
  • EN
  • DE

SI5404DC

Part No SI5404DC
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190034-SI5404DC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5404DC CAD Model

Description

The SI5404DC is a P-channel MOSFET manufactured by Vishay. It's designed for load switching and power management applications where efficiency and space are critical.

Applications:

  • Load Switching: Ideal for switching power to various loads in portable devices.
  • Power Management: Used in DC-DC converters and other power regulation circuits.
  • Battery Management: Suitable for battery charging and discharging circuits in mobile phones, tablets, and laptops.
  • Backlighting: Can be used in LED backlighting applications for displays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving from low-voltage logic.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to longer battery life in portable devices.
  • Simplified Design: Low VGS(th) simplifies the gate drive circuitry.
  • Reduced Board Space: Small footprint saves valuable board space.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  • Environmentally Compliant: Meets environmental regulations for lead and halogen content.

Additional Details:

The SI5404DC typically comes in a PowerPAK® SC-70 package. Key electrical specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) value is typically specified at different VGS voltages to provide a comprehensive understanding of the device's performance. The specific values for these parameters should be consulted in the Vishay datasheet for the SI5404DC to ensure appropriate application.

Care should be taken to stay within the absolute maximum ratings of the device to avoid damage. Considerations for thermal management, such as PCB layout and heatsinking, may be necessary depending on the operating conditions.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess