EN
  • EN
  • DE

2SK2909

Part No 2SK2909
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 20V 0.8A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159689-2SK2909
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2909
Introduction Date August 26, 2004
Ultra Librarian 3D Model Ultra Librarian 2SK2909 CAD Model

Description

The ON Semiconductor 2SK2909 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This robust semiconductor device is engineered to provide low on-resistance, high-speed switching, and minimal power loss, making it an ideal choice for power supplies, motor controls, and inverter circuits.

Key Features

  • Low On-Resistance: The 2SK2909 boasts a very low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in power circuits.
  • High-Speed Switching: Designed for rapid switching applications, this MOSFET can operate at high frequencies, which is essential for power converters and PWM applications.
  • High Drain-Source Voltage: With a high V<sub>DS rating, the 2SK2909 can handle higher voltages, making it suitable for a variety of demanding electrical environments.
  • Low Gate Charge: The low gate charge of the device facilitates faster switching speeds and reduces the energy required to control the gate, thus improving the overall efficiency of the device.

Applications

The 2SK2909 is versatile and can be used in a multitude of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Power Management Functions
  • Automotive Applications
  • Other High-Efficiency Switching Designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 2SK2909 is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational life even under challenging conditions. This product is also supported by ON Semiconductor's comprehensive technical support and documentation, making integration into your designs as seamless as possible.

Environmental Compliance

The 2SK2909 complies with RoHS and other environmental standards, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can be assured that they are choosing a product that meets current environmental directives.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5050 $60.2000
95+ $1.2347 $117.2965
145+ $1.1966 $173.5070
200+ $1.1585 $231.7000
260+ $1.1192 $290.9920
350+ $1.0037 $351.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess