EN
  • EN
  • DE

SI5433DC-T1

Part No SI5433DC-T1
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 20-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190040-SI5433DC-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5433DC-T1 CAD Model

Description

The SI5433DC-T1 is a P-Channel MOSFET manufactured by Vishay Siliconix, primarily used for load switching and power management applications, especially in portable and handheld devices.

Applications:

  • Load Switching: Designed for efficient power switching to various loads in portable devices.
  • Power Management: Integrated in DC-DC converters and voltage regulators for optimized power delivery.
  • Battery Management Systems (BMS): Plays a role in battery charging and discharging circuits to manage power efficiently.
  • Portable Electronics: Commonly used in smartphones, tablets, wearables, and other battery-powered devices.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Facilitates easy driving from low-voltage logic circuits.
  • Small Footprint: Packaged in a compact format, such as PowerPAK SC-70, for space-saving applications.
  • TrenchFET® Power MOSFET Technology: Offers excellent switching performance and high power density.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, extending battery runtime in portable applications.
  • Simplified Design: Low VGS(th) simplifies gate drive requirements, reducing component count.
  • Space Savings: Small package size enables high-density board layouts.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  • Environmentally Compliant: Halogen-free construction contributes to environmental responsibility.

Additional Details:

The SI5433DC-T1 is supplied in tape and reel packaging (T1) for automated assembly. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) is specified at different VGS voltages and is a critical parameter for determining power loss. Consult the Vishay datasheet for the SI5433DC-T1 to obtain detailed specifications and application guidelines.

Proper PCB layout is crucial for efficient heat dissipation. It is important to stay within the absolute maximum ratings of the device to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess