EN
  • EN
  • DE
  • IT

SI7110DN

Part No SI7110DN
Manufacturer Vishay
Description N-Channel 20-V (D-S) Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249393-SI7110DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7110DN CAD Model

Description

The SI7110DN is a P-Channel MOSFET from Vishay Siliconix. It's designed for efficient power management in various applications due to its low on-resistance and fast switching speed.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Implemented in DC-DC converters and power supplies.
  • Motor Control: Used in low-power motor control circuits.
  • Battery Management Systems: Provides efficient switching for battery charging and discharging.

Features:

  • P-Channel MOSFET: Allows for easy implementation in low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient switching performance.
  • Logic Level Gate Drive: Can be driven directly from logic level signals.
  • TSSOP-8 Package: Small surface mount package for compact designs.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves efficiency.
  • Simplified Design: Logic level gate drive simplifies the driver circuit.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Designed for robust and reliable operation.

Additional Details: The SI7110DN has a typical on-resistance (RDS(on)) of approximately 25 mΩ at VGS = -4.5V. It can handle a continuous drain current (ID) of around -8A. The gate-source voltage (VGS) is rated for ±20V, and the drain-source voltage (VDS) is typically -30V. The device is designed to operate over a wide temperature range, typically from -55°C to +150°C. The TSSOP-8 package allows for efficient heat dissipation. The MOSFET is designed to be lead-free and compliant with RoHS standards.

The low on-resistance of the SI7110DN makes it well-suited for applications where minimizing power loss is critical. The logic-level gate drive enables it to be easily controlled by microcontrollers and other digital logic devices. The small size and robust performance make it a versatile choice for a wide range of power management and switching applications. The MOSFET's characteristics provide a balance between switching speed, on-resistance, and gate charge, making it a suitable option for various applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess