The SI7115DN is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for load switching and power management applications. This MOSFET features a low on-resistance (RDS(on)) and a low gate charge, contributing to efficient operation and reduced power loss.
Applications:
- Load switching
- Power management in portable devices
- Battery management systems
- DC-DC converters
- Power MOSFET drivers
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Operating Temperature Range: -55°C to +150°C
Benefits:
- Efficient load switching due to low RDS(on).
- Reduced power loss in switching applications.
- Simplified gate drive requirements due to low gate charge.
- Enhanced thermal performance.
- High reliability and robustness.
Additional Details:
The SI7115DN has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -12A. The typical RDS(on) at a gate-source voltage (VGS) of -10V is approximately 8 mΩ. It is available in a PowerPAK® SO-8 package, designed for efficient heat dissipation. The device is RoHS compliant.