EN
  • EN
  • DE
  • IT

SI7116DN

Part No SI7116DN
Manufacturer Vishay
Description N-Channel 40-V (D-S) Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249399-SI7116DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI7116DN CAD Model

Description

The SI7116DN is a P-Channel Power MOSFET manufactured by Vishay. It's designed for load switching and power management applications, offering efficient performance and low on-resistance. The device is commonly used in battery-powered devices, DC-DC converters, and other applications where power efficiency is critical.

Applications

  • Load switching: Used to switch power to various loads in electronic circuits.
  • Power management in portable devices: Implemented in battery-powered devices such as laptops, tablets, and smartphones.
  • DC-DC converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Battery protection circuits: Utilized in battery protection circuits to prevent over-discharge and over-charge.
  • Power OR-ing circuits: Integrated into power OR-ing circuits for redundant power supply applications.

Features

  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Low threshold voltage (VGS(th)): Simplifies gate drive requirements.
  • Small footprint: Available in a compact PowerPAK® SO-8 package.
  • Halogen-free: Environmentally friendly design.

Benefits

  • High efficiency: Low on-resistance and low gate charge contribute to high efficiency in power switching applications.
  • Reduced power consumption: Minimizes power losses, extending battery life in portable devices.
  • Simplified design: Low threshold voltage simplifies gate drive requirements.
  • Compact size: Small footprint allows for high-density designs.
  • Environmentally friendly: Halogen-free design reduces environmental impact.

Additional Details

The SI7116DN is typically packaged in a PowerPAK® SO-8 package, which is designed for efficient heat dissipation. It has a drain-source voltage (VDS) rating (consult datasheet as it varies depending on the specific part number within the SI7116DN family, but often in the -20V to -30V range) and a continuous drain current (ID) rating that also varies based on the specific datasheet. The gate-source voltage (VGS) rating should be checked on the datasheet. It is crucial to consult the datasheet for specific operating conditions, gate drive requirements, thermal characteristics, and safe operating area (SOA) for optimal performance and reliability. It's important to note the avalanche characteristics and ensure the device is operated within its limits to avoid damage. This MOSFET often includes ESD protection to prevent damage from electrostatic discharge during handling and assembly.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0258 $56.4190
135+ $0.8418 $113.6430
210+ $0.8155 $171.2550
285+ $0.7892 $224.9220
370+ $0.7628 $282.2360
495+ $0.6839 $338.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess