EN
  • EN
  • DE
  • IT

SI7117DN

Part No SI7117DN
Manufacturer Vishay
Description P-Channel 150 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249400-SI7117DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7117DN CAD Model

Description

The SI7117DN is a P-Channel MOSFET manufactured by Vishay. It is designed for a wide range of power management and load switching applications. This MOSFET features a low on-resistance (RDS(on)), which minimizes power losses and improves efficiency. Its compact PowerPAK® SO-8 single package makes it suitable for space-constrained applications.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Power Distribution

Features

  • P-Channel MOSFET
  • Low RDS(on): Typically 11 mΩ at VGS = -10 V
  • High Continuous Drain Current (ID): Up to -15 A at TA = 25 °C
  • Logic Level Gate Drive
  • Avalanche Rated
  • 100% Rg Tested
  • PowerPAK® SO-8 Single Package
  • Operating Temperature Range: -55 °C to +150 °C

Benefits

  • High Efficiency: The low RDS(on) minimizes power losses, resulting in higher efficiency in power management applications.
  • Compact Design: The PowerPAK® SO-8 single package enables compact and space-saving designs.
  • Logic Level Compatibility: The logic level gate drive allows for easy interfacing with microcontrollers and other logic devices.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Improved Thermal Performance: The PowerPAK® SO-8 package provides excellent thermal performance, allowing for higher power dissipation.

Additional Details

The SI7117DN is designed to operate with gate voltages down to -4.5V, making it suitable for low-voltage applications. The avalanche rating ensures that the device can withstand transient voltage spikes without damage. The 100% Rg tested feature provides consistency in gate resistance, improving the overall performance and reliability of the MOSFET. The PowerPAK® SO-8 package offers a low profile and efficient heat dissipation, making it ideal for high-density circuit board layouts. This MOSFET is commonly used in applications where efficient power switching and compact size are critical requirements. Its robust design and excellent electrical characteristics make it a reliable choice for a wide range of power management applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.6012 $68.8096
19+ $7.0579 $134.1001
29+ $6.8367 $198.2643
40+ $6.6167 $264.6680
51+ $6.3955 $326.1705
68+ $5.7345 $389.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess