EN
  • EN
  • DE

SI7123DN

Part No SI7123DN
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 20 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249404-SI7123DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7123DN CAD Model

Description

The SI7123DN is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and load switching applications. This MOSFET boasts a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency. Its optimized design makes it particularly well-suited for synchronous rectification, DC-DC converters, and power management systems where minimizing power dissipation is paramount. The SI7123DN is available in a PowerPAK® SO-8 package, which provides excellent thermal performance and a compact footprint for space-constrained applications.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management Systems
  • Load Switching
  • Point-of-Load (POL) Converters

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • TrenchFET® Power MOSFET Technology: Delivers high power density and efficient switching.
  • PowerPAK® SO-8 Package: Offers excellent thermal performance and a compact footprint.
  • Low Gate Charge (Qg): Reduces switching losses.
  • 100% Rg Tested: Ensures gate resistance is within specification.
  • Halogen-Free According to IEC 61249-2-21 Definition: Complies with environmental standards.

Benefits

  • High Efficiency: Low RDS(on) minimizes power losses, resulting in high efficiency.
  • Improved Thermal Performance: PowerPAK® SO-8 package enhances heat dissipation.
  • Compact Design: Small footprint allows for dense board designs.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Reduced Power Dissipation: Low gate charge reduces switching losses.

Additional Details

The SI7123DN is characterized by a drain-source voltage (VDS) rating and a continuous drain current (ID) rating that is dependent on the case temperature. The gate-source voltage (VGS) typically has a specified maximum rating. It's crucial to consult the Vishay datasheet for precise values and derating curves under different operating conditions. The PowerPAK® SO-8 package enables efficient heat transfer, but proper thermal management techniques, such as heat sinking or adequate PCB copper area, may still be required to maintain optimal performance and reliability. Before incorporating the SI7123DN into a design, it's essential to refer to the latest Vishay datasheet for the most accurate and up-to-date specifications, application notes, and design recommendations. The datasheet contains critical information regarding gate drive requirements, switching characteristics, safe operating area (SOA), and other vital parameters. Proper PCB layout practices, including minimizing parasitic inductance and capacitance, are crucial for achieving optimal switching performance and ensuring the device's long-term reliability. The SI7123DN combines low on-resistance, efficient switching, and a compact package to provide a versatile and high-performance solution for various power conversion and management applications. Its compliance with environmental standards further enhances its suitability for modern electronic designs. Attention should be paid to the gate drive circuitry to ensure proper and efficient switching behavior, minimizing losses and maximizing overall system efficiency.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3606 $61.2270
105+ $1.1157 $117.1485
165+ $1.0811 $178.3815
225+ $1.0464 $235.4400
290+ $1.0118 $293.4220
385+ $0.9067 $349.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess