EN
  • EN
  • DE

SI7430DP

Part No SI7430DP
Manufacturer Vishay
Description N-Channel 150-V (D-S) WFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249456-SI7430DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7430DP CAD Model

Description

The SI7430DP is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for load switching, power management, and other applications requiring a low on-resistance and efficient switching. The MOSFET's characteristics make it suitable for use in portable devices, power supplies, and motor control circuits.

Applications:

  • Load Switching: Efficiently switches power to various loads.
  • Power Management: Used in power management circuits for efficient power distribution.
  • Battery Management Systems (BMS): Protecting and managing battery charge and discharge cycles.
  • DC-DC Converters: Improving efficiency in DC-DC conversion.
  • Motor Control: Controlling the speed and direction of DC motors.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Enables fast switching and reduces driver power requirements.
  • Avalanche Rated: Provides ruggedness and reliability in demanding applications.
  • 100% Rg Tested: Ensures consistent switching performance.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Reduces power consumption and enhances system performance.
  • Fast Switching: Enables efficient operation at high frequencies.
  • Robust and Reliable: Designed to withstand harsh operating conditions.
  • Easy to Drive: Low gate charge simplifies driver circuit design.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The SI7430DP's key specifications include drain-source voltage, gate-source voltage, continuous drain current, and on-resistance. It is typically available in a PowerPAK SO-8 package. The device's performance is characterized over a range of operating temperatures. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the official datasheet provided by Vishay. Proper heatsinking may be required depending on the application and operating conditions to ensure that the device operates within its safe operating area.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5433 $58.4959
56+ $2.0871 $116.8776
86+ $2.0224 $173.9264
119+ $1.9566 $232.8354
153+ $1.8919 $289.4607
205+ $1.6955 $347.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess