EN
  • EN
  • DE

SI7434DP

Part No SI7434DP
Manufacturer Vishay
Description N-CHANNEL 250-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249459-SI7434DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7434DP CAD Model

Description

The SI7434DP is a P-Channel MOSFET manufactured by Vishay. It is designed for use in various power management and switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Load switching: Switching power to various loads in electronic circuits.
  • Power management: Regulating voltage and current in power supplies and DC-DC converters.
  • Battery management: Controlling charging and discharging of batteries in portable devices.
  • Motor control: Driving small DC motors in various applications.
  • Power OR-ing: Implementing power OR-ing circuits for redundant power supplies.

Features

  • Low On-Resistance: Minimizes power loss and heat dissipation.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Withstands avalanche breakdown, protecting the device from overvoltage events.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed improve overall efficiency.
  • Reliable Operation: Avalanche rating provides protection against overvoltage events.
  • Easy to Use: Simple gate drive requirements simplify circuit design.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental regulations.

Technical Specifications: The SI7434DP features a drain-source voltage of -30V and a continuous drain current of -12A. It is available in a PowerPAK SO-8 package. The on-resistance is typically 12 mΩ at a gate-source voltage of -10V. The gate charge is typically 20 nC. The operating temperature range is -55°C to +150°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3264 $59.8752
43+ $2.7293 $117.3599
66+ $2.6438 $174.4908
91+ $2.5583 $232.8053
117+ $2.4740 $289.4580
157+ $2.2176 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess