EN
  • EN
  • DE

SI7444DP-T1-GE3

Part No SI7444DP-T1-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322723-SI7444DP-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7444DP-T1-GE3 CAD Model

Description

The SI7444DP-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. It is designed for efficient power management and switching in various electronic applications.

Applications:

  • Power Management: Used in power supplies and DC-DC converters for efficient voltage regulation.
  • Load Switching: Employed in circuits for controlling the flow of power to different loads.
  • Motor Control: Used in motor control applications for efficient switching.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to enhance efficiency.

Features:

  • N-Channel MOSFET: Simplifies circuit design and implementation.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • Low Gate Charge (Qg): Allows for faster switching speeds and lower drive power.
  • TrenchFET® Power MOSFET Technology: Enhances power density and performance.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Allows for compact and efficient PCB designs.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Fast Switching: Low gate charge facilitates rapid switching, suitable for high-frequency applications.
  • Compact Design: Small surface mount package enables space-saving designs.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.

Additional Details:

The SI7444DP-T1-GE3 is characterized by its drain-source voltage (VDS) rating, specifying the maximum voltage it can safely handle between the drain and source terminals. The gate-source voltage (VGS) rating indicates the maximum voltage that can be applied between the gate and source without causing damage. The continuous drain current (ID) rating specifies the maximum current the device can carry continuously, subject to thermal limitations. Detailed specifications, including RDS(on) values at different VGS levels, Qg, and thermal resistance, are available in the manufacturer's datasheet.

This MOSFET is widely used in power management and switching applications, where efficiency, speed, and compact size are critical requirements. Its robust performance and reliability make it a preferred choice for various electronic designs.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Lowest to $11.2613
Broadcom Limited
Lowest to $31.2813
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $1.3642
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess