EN
  • EN
  • DE

ADP3338AKC33REEL

Part No ADP3338AKC33REEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043688-ADP3338AKC33REEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC33REEL CAD Model

Description

The ADP3338AKC33REEL is a precision low dropout (LDO) regulator from Analog Devices (ADI). It is specifically designed to provide a highly stable and accurate output voltage while operating with minimal dropout voltage. This makes it ideal for a variety of applications where efficiency, low noise, and compact size are critical requirements.

Applications

  • Portable Communication Equipment: Powering components in cell phones, radios, and other communication devices.
  • Industrial Instrumentation: Supplying stable voltage to sensors and measurement equipment.
  • Medical Devices: Providing reliable power for medical monitoring and diagnostic tools.
  • Wireless Networking: Regulating voltage for Wi-Fi and Bluetooth modules.
  • High-Resolution Data Converters: Ensuring stable voltage for accurate data conversion.

Features

  • Low Dropout Voltage: Maintains output voltage regulation with minimal input-to-output voltage difference.
  • High Output Accuracy: Provides a precise and stable output voltage across a wide range of conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode, conserving energy.
  • Overcurrent and Over Temperature Protection: Protects the device and connected components from damage.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low ESR ceramic capacitors.
  • Shutdown Function: Allows the device to be turned off to conserve power.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Stable System Performance: Accurate output voltage ensures reliable operation of sensitive components.
  • Reduced Noise: Low noise output minimizes interference in sensitive applications.
  • Enhanced Reliability: Overcurrent and over-temperature protection features safeguard the system.
  • Compact Design: Small package size enables integration into space-constrained applications.

Additional Details

The ADP3338AKC33REEL typically operates with an input voltage range of 2.5 V to 12 V, and it provides a fixed output voltage of 3.3 V. The low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications. The regulator also features internal current limiting and thermal shutdown protection to prevent damage from overload conditions. The shutdown function allows the regulator to be turned off externally, further reducing power consumption when the device is not in use. It is available in a small TSOT package, making it suitable for space-constrained applications. The ADP3338 is designed to provide a cost-effective and efficient solution for a wide range of voltage regulation requirements.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess