EN
  • EN
  • DE
  • IT

SI7450

Part No SI7450
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734365-SI7450
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7450 CAD Model

Description

The SI7450 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This transistor is designed for load switching and power management applications where high efficiency and low on-resistance are critical. The P-channel configuration means that it is turned on by applying a negative voltage to the gate relative to the source. It is often used in battery-powered devices and other applications where minimizing power loss is essential.

Applications

  • Load switching: Controlling power to various circuits in electronic devices.
  • Battery management: Protecting batteries from overcharge and over-discharge.
  • Power supplies: Providing efficient power conversion in power supplies.
  • DC-DC converters: Regulating voltage in DC-DC conversion circuits.
  • Motor control: Switching current to motors in various applications.
  • Portable Electronics: Power management and load switching in smartphones, tablets and laptops.

Features

  • P-Channel MOSFET: Allows for easy implementation in high-side switching applications.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High current capability: Handles significant current loads.
  • Low gate threshold voltage: Requires a low voltage to turn on, suitable for low-voltage applications.
  • Surface mount package: Allows for easy installation on PCBs.
  • Lead (Pb)-free plating: Compliant with environmental regulations.

Benefits

  • High efficiency: Low on-resistance reduces power dissipation.
  • Easy to use: P-channel configuration simplifies circuit design.
  • Compact design: Surface mount package saves board space.
  • Reliable performance: Ensures consistent and dependable switching.
  • Wide application range: Suitable for various load switching and power management applications.
  • Environmentally friendly: Lead-free plating complies with environmental regulations.

The Vishay SI7450 is a high-performance P-channel MOSFET designed for efficient load switching and power management applications. Its low on-resistance, high current capability, and low gate threshold voltage make it an excellent choice for battery-powered devices and other applications where minimizing power loss is critical. The surface mount package simplifies installation, and the lead-free plating complies with environmental regulations. This MOSFET provides a reliable and efficient solution for controlling power to various circuits, ensuring optimal performance and longevity of electronic devices. Its common applications include battery protection circuits.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1421 $66.2736
39+ $3.3983 $132.5337
59+ $3.2922 $194.2398
82+ $3.1862 $261.2684
105+ $3.0801 $323.4105
141+ $2.7618 $389.4138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess