EN
  • EN
  • DE
  • IT

SI7456DP-T1

Part No SI7456DP-T1
Manufacturer Vishay
Description N-Channel 100-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249470-SI7456DP-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7456DP-T1 CAD Model

Description

The SI7456DP-T1 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Siliconix. It's designed for switching applications, offering low on-resistance and fast switching speeds, making it suitable for power management and load switching.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Load switching: Controls the power supply to various loads in electronic circuits.
  • Power management: Implemented in power management circuits for efficient power distribution.
  • Motor control: Used in motor control circuits for switching and controlling motor speed.
  • Battery management systems: Employed in battery charging and discharging circuits.

Features

  • N-channel MOSFET: Allows for efficient switching of positive voltages.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables rapid switching operations.
  • Surface Mount Device (SMD): Facilitates automated assembly for high-volume manufacturing.
  • Logic-level gate drive: Can be driven directly by logic-level signals.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation and enhances overall efficiency.
  • Faster switching speeds: Fast switching speed enables high-frequency operation in switching circuits.
  • Simplified design: Logic-level gate drive simplifies the gate drive circuitry.
  • Reduced heat generation: Low on-resistance minimizes heat generation, improving reliability.
  • Easy integration: SMD package simplifies circuit design and assembly.

Additional Details

The SI7456DP-T1 typically has a drain-source voltage rating (VDS) and a drain current rating (ID) that define its operating limits. The gate threshold voltage (VGS(th)) specifies the voltage required to turn on the MOSFET. It is essential to consult the datasheet for the exact voltage and current ratings, on-resistance, gate threshold voltage, and other critical parameters such as operating temperature range and package dimensions. This MOSFET is a popular choice due to its performance characteristics and ease of integration in various electronic applications. Common package types include SO-8 and similar SMD packages.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6742 $58.5970
85+ $1.3738 $116.7730
130+ $1.3308 $173.0040
175+ $1.2879 $225.3825
225+ $1.2450 $280.1250
305+ $1.1162 $340.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,348 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess