EN
  • EN
  • DE

SI7842DP

Part No SI7842DP
Manufacturer Vishay
Description Dual N-Channel 30-V (D-S) MOSFET with Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249512-SI7842DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7842DP CAD Model

Description

The SI7842DP is a 30V P-Channel MOSFET designed for high-efficiency power switching applications. Manufactured by Vishay, this device is commonly used in load switching, power management, and DC-DC conversion circuits where low on-resistance and fast switching speeds are critical.

Applications:

  • Load switching in portable devices.
  • Power management circuits.
  • DC-DC converters.
  • Battery management systems.
  • Motor control circuits.

Features:

  • Low on-resistance (RDS(on)).
  • Fast switching speed.
  • Low gate charge (Qg).
  • Low threshold voltage (VGS(th)).
  • Avalanche rated.
  • Lead (Pb)-free and RoHS compliant.

Benefits:

  • Reduced power losses and improved efficiency.
  • Faster response times.
  • Minimized switching losses.
  • Simplified gate drive requirements.
  • Robust performance under transient conditions.

Additional Details:

The SI7842DP features a low on-resistance, which minimizes conduction losses and improves overall efficiency in power switching applications. Its fast switching speed reduces switching losses, further enhancing efficiency. The low gate charge reduces the drive power required, simplifying the gate drive circuitry. The low threshold voltage allows the MOSFET to be driven directly from low-voltage logic circuits. The avalanche rating indicates the device's ability to withstand transient voltage spikes. The SI7842DP is typically available in a PowerPAK SO-8 package, which offers excellent thermal performance and compact size. The maximum drain current is typically in the range of several amps depending on the specific operating conditions. The gate-source voltage is typically rated at +/- 20V.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6124 $64.4960
90+ $1.3225 $119.0250
140+ $1.2821 $179.4940
190+ $1.2405 $235.6950
245+ $1.1989 $293.7305
325+ $1.0753 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess