EN
  • EN
  • DE

SI7850DP

Part No SI7850DP
Manufacturer Vishay
Description N-Channel 60-V (D-S) Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249519-SI7850DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7850DP CAD Model

Description

The SI7850DP is a P-Channel Power MOSFET from Vishay Siliconix, designed for load switching applications requiring low on-resistance and fast switching speeds. It is commonly used in power management circuits, high-side switches, and battery-powered applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • High-Side Switches: Implemented as a high-side switch in DC-DC converters and power distribution circuits.
  • Battery Management Systems: Controls charging and discharging in battery-powered devices.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power control.
  • Solid State Relays: Provides a solid-state switching function for relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for low on-resistance.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.
  • Avalanche Rated: Withstands transient voltage spikes, enhancing reliability.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and cooler operation.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Compact Size: Available in a surface-mount package, reducing board space requirements.
  • Reliable Performance: Avalanche rating ensures robustness and reliability in demanding applications.

Additional Details:

The SI7850DP has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -8.3A. The typical on-resistance (RDS(on)) is 18 mΩ at VGS = -10V. The gate threshold voltage is typically -2.0V. It is available in a PowerPAK® SO-8 package. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1508 $50.5180
810+ $0.1237 $100.1970
1,255+ $0.1198 $150.3490
1,725+ $0.1160 $200.1000
2,235+ $0.1121 $250.5435
2,990+ $0.1005 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,370 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess