The SI7858ADP is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET is designed for high-efficiency power management applications. It features low on-resistance (RDS(on)) and a fast switching speed, contributing to reduced power losses and improved overall system performance. The device is available in a PowerPAK® SO-8 single package, making it suitable for space-constrained applications.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Motor Control Circuits
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast Switching Speed: Reduces switching losses, contributing to higher efficiency.
- TrenchFET® Power MOSFET Technology: Provides superior performance and efficiency.
- PowerPAK® SO-8 Single Package: Offers excellent thermal performance and compact size.
- 30 V Drain-Source Voltage (VDS): Suitable for various power supply and load configurations.
Benefits:
- Increased Energy Efficiency: Low RDS(on) and fast switching minimize power losses.
- Compact Design: The PowerPAK® SO-8 package allows for high-density circuit designs.
- Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.
- Enhanced System Reliability: Robust design for demanding applications.
- Simplified Circuit Design: Easy to implement in various applications due to its standard package and characteristics.
The SI7858ADP's technical specifications include a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that varies depending on the operating conditions. The RDS(on) is typically very low, ensuring minimal power dissipation. The device is designed to operate over a wide temperature range, making it suitable for harsh environments. The PowerPAK® SO-8 package provides excellent thermal characteristics, allowing for efficient heat dissipation and reliable operation even at high power levels. This MOSFET is commonly used in synchronous rectification, load switching, and other power management applications where efficiency and space are critical.