EN
  • EN
  • DE

SI9181DQ-25-T1

Part No SI9181DQ-25-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323131-SI9181DQ-25-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9181DQ-25-T1 CAD Model

Description

The SI9181DQ-25-T1 is a P-Channel Power MOSFET from Vishay, designed for power management and load switching applications. It is particularly suited for applications requiring efficient power conversion and low on-resistance. This MOSFET's characteristics make it useful in portable devices, power supplies, and various industrial applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management Circuits: Found in DC-DC converters and voltage regulators for efficient power conversion.
  • Battery Management Systems (BMS): Plays a role in charging and discharging control within battery systems.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • LED Lighting: Controls the power to LEDs in various lighting applications.

Features:

  • P-Channel MOSFET: Allows for simpler high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency power conversion circuits.
  • Surface Mount Package: Compact size suitable for space-constrained applications.
  • TrenchFET® Power MOSFET Technology: Provides superior performance and efficiency.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to cooler and more efficient operation.
  • Compact Design: Small footprint enables integration into densely populated circuit boards.
  • Reliable Operation: Designed for stable and consistent performance in various environments.
  • Simplified Design: P-Channel configuration simplifies some power circuit designs.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving overall system reliability.

Technical Specifications: The SI9181DQ-25-T1 typically features a drain-source voltage (VDS) of -25V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of around -3.8A. The on-resistance (RDS(on)) is typically 0.065 ohms at VGS = -4.5V. The device is packaged in a PowerPAK® SC-70 package.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess