EN
  • EN
  • DE

SI9410BDY-T1

Part No SI9410BDY-T1
Manufacturer Vishay
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249693-SI9410BDY-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI9410BDY-T1 CAD Model

Description

The SI9410BDY-T1 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for load switching, power management, and other applications where a P-channel MOSFET is required. The -T1 suffix typically indicates a specific tape and reel packaging for automated assembly.

Applications

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Motor control

Features

  • P-Channel MOSFET: Designed for switching the high side of a load.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic.
  • Surface Mount Package: Available in a compact surface-mount package (SO-8 or similar).
  • TrenchFET Technology: Provides high efficiency and power density.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.

Benefits

  • High efficiency: Low on-resistance minimizes power losses.
  • Easy to use: Low gate threshold voltage simplifies driving.
  • Compact size: Surface-mount package saves board space.
  • Environmentally friendly: Lead-free and halogen-free.
  • Improved thermal performance: Efficient heat dissipation.

Additional Details

The SI9410BDY-T1 P-Channel MOSFET is commonly used in applications where a high-side switch is required, such as load switching and power management. The low on-resistance minimizes power losses, improving efficiency and reducing heat generation. The low gate threshold voltage allows the MOSFET to be driven directly by low-voltage logic, simplifying the design. The surface-mount package makes it easy to assemble using automated equipment. The trenchFET technology provides high efficiency and power density. The lead-free and halogen-free construction complies with environmental regulations. The specific voltage and current ratings, on-resistance, and other parameters are specified in the device's datasheet. Gate charge is an important parameter to consider for switch timing. The maximum drain current is another crucial parameter to verify when choosing components.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess