The SI9422DY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for use in a variety of power management applications, offering high efficiency and low on-resistance. This MOSFET is particularly well-suited for load switching, power inverters, and DC-DC converters.
Applications
- Load Switching
- Power Inverters
- DC-DC Converters
- Battery Management Systems
- Power Management in Portable Devices
Features
- P-Channel MOSFET
- -30V Drain-Source Voltage (Vds)
- -8A Continuous Drain Current (Id)
- Low On-Resistance (RDS(on)) of 0.028 Ohms at Vgs = -10V
- Logic Level Gate Drive
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- Halogen-free According to IEC 61249-2-21
Benefits
- High Efficiency
- Low Power Dissipation
- Easy to Drive
- Compact Footprint
- Improved System Performance
- Environmentally Friendly
Technical Specifications
The SI9422DY-T1-E3 has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -8A. The typical on-resistance (RDS(on)) is 0.028 Ohms at Vgs = -10V, which minimizes power losses. The MOSFET uses TrenchFET® power MOSFET technology for efficient switching. It is designed for logic level gate drive, making it compatible with low voltage microcontrollers and other control circuitry. It is available in a SO-8 package, making it suitable for surface mount technology (SMT) assembly. The operating temperature range is -55°C to +150°C. It is fully RoHS compliant, and meets the requirements for environmentally friendly electronic assemblies.
The SI9422DY-T1-E3 is an excellent choice for power management applications where high efficiency and low on-resistance are critical. Its robust design and compact size make it suitable for a wide range of applications.