EN
  • EN
  • DE
  • IT

SI9731

Part No SI9731
Manufacturer Vishay
Catalog PMIC - Battery Chargers
Description UP Controlled Battery Charger For 1-Cell Li-ion or 1-Cell to 3-Cell NiCd/NiMH Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249703-SI9731
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9731 CAD Model

Description

The SI9731 is a P-channel power MOSFET designed for load switching and power management applications. It features low on-resistance and fast switching speeds, making it an efficient and reliable choice for controlling power in various electronic circuits.

Applications

  • Load switching
  • Power management
  • Battery management systems
  • DC-DC converters
  • Power distribution

Features

  • Low on-resistance: Minimizes power loss and heat generation during operation.
  • Fast switching speeds: Enables efficient switching of power with minimal delay.
  • Logic-level gate drive: Can be easily controlled by standard logic signals.
  • Surface-mount package: Facilitates easy integration into circuit boards.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved efficiency: The low on-resistance reduces power dissipation, leading to more efficient energy usage.
  • Reduced heat generation: Lower power loss translates to less heat, improving overall system reliability.
  • Simplified control: The logic-level gate drive simplifies the interface with control circuitry.
  • Compact design: The surface-mount package enables compact and space-saving designs.

Additional Details

The SI9731 is typically used in applications where a P-channel MOSFET is required for high-side switching or load control. Its low on-resistance and fast switching speeds make it suitable for DC-DC converters, power distribution systems, and battery management applications. The device is available in a variety of surface-mount packages to accommodate different board layouts and thermal management requirements.

The SI9731 provides a reliable and efficient solution for load switching and power management, offering a balance of performance, size, and cost.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $9.7792
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Analog Devices Inc.
Lowest to $11.9127
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $22.4823
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $4.1421

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess