EN
  • EN
  • DE

LTC4091IDJC#TRPBF

Part No LTC4091IDJC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Lithium Ion/Polymer 22-DFN (6x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 22-WFDFN Exposed Pad
Case / Package 22-DFN (6x3)
Family Name LTC4091
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879813-LTC4091IDJC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4091IDJC#TRPBF CAD Model

Description

Product Overview: LTC4091IDJC#TRPBF

The LTC4091IDJC#TRPBF is a high-performance integrated circuit from Analog Devices Inc., designed to provide advanced charging and power management solutions for modern electronic devices. This versatile chip is particularly suitable for portable applications where efficient energy usage and battery management are crucial.

Key Features

  • Autonomous Operation: The LTC4091IDJC#TRPBF can manage power without the need for external control, simplifying design and reducing system complexity.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating a variety of power sources.
  • Integrated Battery Charger: The chip includes a high-efficiency battery charger with programmable charge current, making it suitable for charging different types of batteries.
  • PowerPath Control: The PowerPath technology ensures seamless transition between input power and battery power, maintaining a consistent supply to the load.
  • Thermal Regulation: To protect the device and battery, the LTC4091IDJC#TRPBF features thermal regulation, which prevents overheating during operation.

Applications

The LTC4091IDJC#TRPBF is ideal for a range of portable devices, such as:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • Personal Navigation Devices
  • Wireless Speakers

Technical Specifications

With its robust design, the LTC4091IDJC#TRPBF is built to meet the demanding requirements of portable electronics. It is available in a compact package, ensuring a minimal footprint on the PCB while offering a comprehensive set of features that enhance device reliability and user experience.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4091IDJC#TRPBF is no exception. It is manufactured to the highest standards, ensuring reliable performance across its lifespan. The product is also compliant with industry standards for safety and environmental considerations, making it a responsible choice for designers and manufacturers.

With the LTC4091IDJC#TRPBF, Analog Devices Inc. provides a sophisticated solution for power management that is both efficient and versatile, catering to the evolving needs of portable technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess