EN
  • EN
  • DE
  • IT

SI9731DQ-T1

Part No SI9731DQ-T1
Manufacturer Vishay
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LIION 4.1V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 3
Current - Charging Constant, Pulsed
Programmable Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 064623-SI9731DQ-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9731DQ-T1 CAD Model

Description

It is designed for multi-chemistry batteries with 1 to 3 cells and features constant and pulsed charging current.

  • Battery Pack Voltage: 4.1V
  • Maximum Supply Voltage: 12V

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Texas Instruments
1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Lowest to $5.9961
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.8738
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $22.0520
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $4.0148
Analog Devices Inc.
Lowest to $11.9127
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $9.7792
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $10.8352
Maxim Integrated
Lowest to $5.7251

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess