The SI9928DY-T1 is a dual N-channel power MOSFET from Vishay Siliconix, designed for high-efficiency power management in a compact surface-mount package. This device offers low on-resistance and fast switching speeds, making it suitable for a wide range of applications.
Applications:
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control applications
- Backlighting
Features:
- Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in a single package, reducing component count and board space.
- Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, improving efficiency.
- Fast Switching Speed: Enables efficient operation at high frequencies.
- Surface Mount Package: Facilitates automated assembly and reduces board space.
- 100% Rg Tested: Ensures robust performance in switching applications.
- Lead (Pb)-free and RoHS Compliant: Environmentally friendly design.
Benefits:
- Increased Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
- Reduced Board Space: Dual MOSFET configuration saves space compared to using two discrete devices.
- Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.
- Simplified Design: Integrated solution simplifies circuit design and reduces component count.
- Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
- Environmentally Compliant: Meets environmental regulations for lead content and hazardous substances.
Technical Specifications: The SI9928DY-T1 typically features a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies depending on the specific operating conditions and package temperature. The on-resistance (RDS(on)) is typically in the milliohm range at VGS = 10V. The device is available in a SO-8 surface-mount package.
Additional Details: The SI9928DY-T1 is designed for optimal performance in switching applications. The gate charge (Qg) and gate resistance (Rg) are optimized to minimize switching losses and ensure stable operation. The device is also avalanche rated, providing added protection against transient voltage spikes. Careful layout and thermal management are essential for maximizing the performance and reliability of the SI9928DY-T1 in high-power applications. Proper heatsinking techniques should be employed to maintain the device junction temperature within specified limits.