The SIA413DJ-T1-E3 is an N-Channel MOSFET from Vishay. It is designed for a variety of applications, including load switching, DC-DC conversion, and power management in portable devices. The device boasts a low on-resistance (RDS(on)) and efficient switching characteristics, making it suitable for high-performance and energy-conscious applications.
Applications:
- Load switching
- DC-DC converters
- Power management in portable devices (smartphones, tablets)
- Battery management systems
- Backlighting drivers
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Logic-Level Gate Drive
- TrenchFET® Power MOSFET Technology
- Small Footprint PowerPAK® SC-70 Package
Benefits:
- Reduced power loss and improved efficiency due to low RDS(on)
- Direct logic-level interface with microcontrollers and digital circuits
- Higher power density and reduced board space requirements
- Improved thermal performance with the PowerPAK® SC-70 package
- Enhanced system reliability and longevity
Additional Details:
The SIA413DJ-T1-E3 operates with a drain-source voltage (VDS) of up to 20V and a continuous drain current (ID) of up to 6.2A. The RDS(on) at VGS = 4.5V is typically 17 mOhms. The device is packaged in a PowerPAK® SC-70, which is a small footprint package optimized for thermal performance and space-saving applications. It also complies with RoHS standards, ensuring environmental friendliness.
The TrenchFET® technology used in the SIA413DJ-T1-E3 provides superior switching performance and lower gate charge (Qg) compared to traditional MOSFETs. This results in reduced switching losses and improved overall efficiency in power conversion circuits. Its logic-level gate drive simplifies design, enabling direct interfacing with low-voltage control circuits, eliminating the need for additional gate driver components.