EN
  • EN
  • DE

SIA906EDJ-T4-GE3

Part No SIA906EDJ-T4-GE3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190201-SIA906EDJ-T4-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIA906EDJ-T4-GE3 CAD Model

Description

The SIA906EDJ-T4-GE3 is a P-Channel MOSFET from Vishay. It's engineered for applications demanding efficient power switching, load management, and high-side switching. With its low on-resistance (RDS(on)) and compact package, it is well-suited for portable devices, battery-powered systems, and other space-constrained applications.

Applications:

  • Load switching
  • High-side switching
  • Power management in portable devices
  • Battery management systems
  • Reverse polarity protection

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Logic-Level Gate Drive
  • TrenchFET® Power MOSFET Technology
  • Small Footprint PowerPAK® SC-70 Package

Benefits:

  • Reduced power loss and improved energy efficiency
  • Simplified gate drive requirements for direct microcontroller interface
  • Compact design for space-constrained applications
  • Enhanced thermal performance with the PowerPAK® SC-70 package
  • Improved system reliability and lifespan

Additional Details:

The SIA906EDJ-T4-GE3 features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -3.7A. The RDS(on) at VGS = -4.5V is typically 52 mOhms. The device is housed in a PowerPAK® SC-70 package, designed for optimal thermal dissipation in a small form factor. It is also RoHS-compliant and halogen-free.

The TrenchFET® technology ensures fast switching speeds and low gate charge, contributing to high efficiency in switching applications. The logic-level gate drive capability allows direct control from microcontrollers and other low-voltage circuits, simplifying the overall system design. Its suitability for high-side switching makes it useful in applications where a P-channel MOSFET is required for controlling power to a load from the positive supply rail.

You May Also Be Interested in

Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
Lowest to $3.1751
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7115 $60.4775
200+ $0.5844 $116.8800
310+ $0.5660 $175.4600
425+ $0.5475 $232.6875
545+ $0.5301 $288.9045
730+ $0.4747 $346.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,074 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess