EN
  • EN
  • DE

SIC638ACD-T1-GE3

Part No SIC638ACD-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED POWER STAGE POWERPAK  /  Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Vishay Siliconix
Series VRPower®
Package Tape & Reel
Output Configuration Half Bridge (2)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 50A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case PowerPAK® MLP55-31L
Supplier Device Package PowerPAK® MLP55-31L
Base Product Number SIC638
Other Names SIC638ACD-T1-GE3DKR,SIC638ACD-T1-GE3TR,SIC638ACD-T1-GE3CT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253543-SIC638ACD-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIC638ACD-T1-GE3 CAD Model

Description

The Vishay Siliconix VRPower® SIC638ACD-T1-GE3 is a PMIC full, half-bridge driver IC with two half-bridge (2) output configurations.

  • Technology: power MOSFET
  • Current Output: 50A
  • Voltage Load Range: 4.5V to 5.5V
  • Features: bootstrap circuit, diode emulation, and status flag
  • Suitable for: synchronous buck converters
  • Fault Protection: shoot-through and UVLO
  • Package: PowerPAK® MLP55-31L
  • Packaging: tape and reel
  • Operating Temperature Range: -40°C to 125°C (TA)

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $12.3845
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess