The SIHF12N50C is an N-channel MOSFET from Vishay, designed for high-voltage, high-power applications. This device leverages advanced power MOSFET technology to achieve exceptional performance characteristics, making it suitable for a wide range of power management and switching applications.
Applications:
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Motor control circuits
- High-voltage DC-DC converters
- Lighting ballasts
Features:
- N-Channel MOSFET: Offers efficient switching capabilities for positive voltage applications.
- High Voltage Rating: 500V Drain-Source breakdown voltage (Vds) enables use in high voltage applications.
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
- Fast Switching Speed: Minimizes switching losses and improves overall system efficiency.
- Avalanche Rated: Robust design allows for operation under avalanche conditions.
- Lead (Pb)-free and RoHS compliant: Environmentally friendly construction.
Benefits:
- Improved Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion applications.
- High Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
- Reduced System Size and Cost: High power density allows for smaller heat sinks and reduced overall system size.
- Simplified Design: Easy to drive and control, simplifying circuit design and implementation.
- Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.
Additional Details:
The SIHF12N50C features a continuous drain current (Id) of up to 12A. It is available in a TO-220 fullpak package providing excellent thermal performance. The gate threshold voltage is typically around 4V. This MOSFET is designed for optimal performance in hard-switching topologies, providing a combination of low conduction losses and fast switching speeds. Its robust construction and avalanche capability make it a reliable choice for demanding power electronics applications. The specific RDS(on) value can vary based on the gate-source voltage and temperature; refer to the datasheet for precise values under different operating conditions. Furthermore, the gate charge (Qg) is optimized to minimize switching losses and improve overall efficiency. The device is suitable for applications requiring high efficiency, high power density, and reliable performance.