The SIHF9530STRR-GE3 is a single P-channel power MOSFET from Vishay Siliconix. It is designed for a variety of power switching and amplification applications where a P-channel device is required. Its key features include low on-resistance, fast switching speed, and robust avalanche capability, ensuring efficient and reliable performance.
Applications
- High-side load switching
- DC-DC converters
- Motor control
- Power management circuits
- Analog switches
Features
- Single P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Surface mount package (TO-263)
- Lead (Pb)-free plating
Benefits
- High Efficiency: The low RDS(on) minimizes conduction losses, improving overall system efficiency.
- Fast Switching: Fast switching speeds reduce switching losses, further enhancing efficiency.
- Robustness: The avalanche rating ensures the device can withstand transient voltage spikes, increasing reliability.
- Simplified Design: P-channel configuration simplifies high-side switching applications.
- Environmentally Friendly: The lead (Pb)-free plating ensures compliance with RoHS regulations.
Additional Details
The SIHF9530STRR-GE3 features a drain-source voltage (VDS) of -100V and a continuous drain current (ID) of -6.9A. Its RDS(on) is typically around 0.4 ohms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically between -2V and -4V. The device is available in a TO-263 (D2PAK) package, suitable for surface mounting and providing good thermal performance. Refer to the Vishay datasheet for complete specifications and application guidelines.