EN
  • EN
  • DE

SIP11204DLP-T1-E3

Part No SIP11204DLP-T1-E3
Manufacturer Vishay
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR MLP44-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 5.5 V to 13 V
Operating Supply Current 15.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package PowerPAK MLP44-16
Win Source Part Number 046896-SIP11204DLP-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP11204DLP-T1-E3 CAD Model

Description

Vishay's SIP11204DLP-T1-E3 is a secondary-side controller and synchronous rectifier suitable for use in various applications.

  • Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 5.5V to 13V
  • Package: PowerPAK MLP44-16
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess