EN
  • EN
  • DE

SIP21106DVP-45-E3

Part No SIP21106DVP-45-E3
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 4.5V 150MA TSC75-6  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerPAK® TSC75-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Vishay Siliconix
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 4.5V
Voltage Dropout (Max) 0.22V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 85 µA
PSRR 75dB ~ 40dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case PowerPAK® TSC-75-6
Supplier Device Package PowerPAK® TSC75-6
Base Product Number SIP211
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244717-SIP21106DVP-45-E3
Ultra Librarian 3D Model Ultra Librarian SIP21106DVP-45-E3 CAD Model

Description

The SIP21106DVP-45-E3 is a high-efficiency, integrated load switch manufactured by Vishay. This device is designed to control the power supply to various loads in electronic systems. It incorporates a P-channel MOSFET and offers a variety of protection features, making it well-suited for applications requiring robust and reliable power management.

Applications:

  • USB Power Distribution: Controls power to USB ports, providing overcurrent and short-circuit protection.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in live systems, preventing voltage glitches and system crashes.
  • Solid-State Drives (SSDs): Protects SSDs from overvoltage and overcurrent conditions.
  • Power Management in Portable Devices: Efficiently switches power to different circuits in smartphones, tablets, and laptops.
  • Industrial Control Systems: Provides controlled power switching for sensors, actuators, and other components.

Features:

  • Integrated P-Channel MOSFET: Simplifies circuit design and reduces component count.
  • Overcurrent Protection: Limits the output current to protect the load and the power supply.
  • Short-Circuit Protection: Shuts down the switch in the event of a short circuit, preventing damage.
  • Overvoltage Protection: Protects the load from excessive voltage levels.
  • Thermal Shutdown: Shuts down the switch if the temperature exceeds a safe limit.

Benefits:

  • Enhanced System Reliability: Protection features prevent damage to the load and the power supply.
  • Simplified Design: Integrated MOSFET and protection circuitry reduce component count and simplify board layout.
  • Improved Efficiency: Low on-resistance of the MOSFET minimizes power losses.
  • Increased Safety: Protection against overcurrent, short circuits, overvoltage, and thermal overload ensures safe operation.
  • Hot-Swap Capability: Allows for safe insertion and removal of modules without system disruption.

Technical Specifications:

  • Input Voltage Range: Specified in datasheet
  • Maximum Continuous Current: Specified in datasheet
  • On-Resistance (RDS(on)): Specified in datasheet
  • Overcurrent Protection Threshold: Specified in datasheet
  • Package: PowerPAK SC-70

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess