EN
  • EN
  • DE
  • IT

SIP4282DVP-T1-E3

Part No SIP4282DVP-T1-E3
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 190227-SIP4282DVP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP4282DVP-T1-E3 CAD Model

Description

The Vishay SIP4282DVP-T1-E3 is a current-limited power switch designed to provide robust protection against overcurrent and short-circuit conditions in a variety of electronic applications. This device ensures the safe and reliable operation of sensitive circuits by limiting the output current to a pre-set level, preventing damage from excessive current draw or short circuits.

Applications:

  • USB Power Distribution: Protects USB ports from overcurrent faults caused by connected devices.
  • Hot-Swap Applications: Limits inrush current during hot-swapping operations to prevent system disruptions.
  • Power Supplies: Provides overcurrent and short-circuit protection for power supplies used in various electronics.
  • Industrial Control Systems: Protects sensitive industrial equipment from overcurrent conditions.
  • Automotive Electronics: Safeguards automotive electronic systems against short-circuit or overcurrent events.

Features:

  • Adjustable Current Limit: Allows designers to set the maximum allowable current, tailoring protection to specific application needs.
  • Overcurrent Protection: Automatically shuts off the switch when the output current exceeds the pre-set limit.
  • Short-Circuit Protection: Quickly responds to short-circuit conditions by shutting down the switch.
  • Thermal Shutdown: Protects the device from thermal damage by shutting down when the temperature exceeds a threshold.
  • Reverse Blocking (where applicable): Some versions may include reverse blocking capability to prevent reverse current flow. (Check datasheet for confirmation on this specific part number).

Benefits:

  • Enhanced Circuit Protection: Provides robust protection for electronic circuits against overcurrent and short-circuit conditions.
  • Improved System Reliability: Reduces the risk of system failures due to power-related issues.
  • Simplified Design: Integrates essential protection features into a single, compact device.
  • Increased Safety: Helps prevent electrical hazards caused by overcurrent or short circuits.
  • Reduced Downtime: Prevents system downtime caused by power-related failures.

Additional Details:

The SIP4282DVP-T1-E3 comes in a PowerPAK® SC-70 package, suitable for space-constrained applications. It offers an adjustable current limit, allowing users to fine-tune the protection according to specific requirements. The device typically operates within a voltage range appropriate for various power supplies and bus systems. Specific values for current limit range, operating voltage, and thermal shutdown threshold are available in the official datasheet. This device contributes to a more reliable and safer electronic system design.

You May Also Be Interested in

Microchip Technology
QUAD POWER DISTRIBUTION SWITCH
Lowest to $10.2178
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
DUAL USB POWER DISTRIBUTION SWIT
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER N-CHAN 1:8 20TQFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1837 $65.2135
865+ $0.1501 $129.8365
1,330+ $0.1462 $194.4460
1,835+ $0.1410 $258.7350
2,360+ $0.1371 $323.5560
3,160+ $0.1229 $388.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,636 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess