EN
  • EN
  • DE

SIR890DP

Part No SIR890DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250020-SIR890DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SIR890DP CAD Model

Description

The SIR890DP is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and switching applications. This MOSFET features a low on-resistance, which minimizes power loss and improves overall efficiency in various electronic circuits. Its compact size and surface-mount packaging make it suitable for high-density board designs. The device also features a fast switching speed, making it ideal for high-frequency applications.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Synchronous Rectification: Employed in synchronous rectifiers for improved efficiency in power supplies.
  • Load Switching: Utilized for controlling power to various loads within a system with minimal loss.
  • Motor Control: Used in motor control circuits for efficient and precise motor operation.
  • Power Management: Integrated into power management units for optimized power distribution in electronic devices.

Features:

  • N-Channel MOSFET: Offers excellent switching performance and efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers and other logic devices.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces heat generation and improves overall energy efficiency.
  • Compact Design: Small footprint enables miniaturization of electronic devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Reduced System Cost: Efficient power management leads to lower overall system power consumption and cost.

Additional Details:

The SIR890DP typically features a drain-source voltage (VDS) rating suitable for low to medium voltage applications. Its gate-source voltage (VGS) rating ensures compatibility with standard logic levels. The device is available in a standard surface-mount package, such as PowerPAK or similar, which is appropriate for automated assembly processes and efficient heat dissipation. Detailed specifications regarding drain current (ID), gate threshold voltage (Vth), and thermal resistance can be found in the Vishay Siliconix datasheet for this part. Its low gate charge (Qg) contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9727 $59.1810
75+ $1.6193 $121.4475
115+ $1.5685 $180.3775
155+ $1.5177 $235.2435
200+ $1.4669 $293.3800
265+ $1.3155 $348.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess