The SISA12DN-T1-GE3 is a dual N-Channel MOSFET manufactured by Vishay. This device is designed for efficient power switching in a variety of applications, including DC-DC converters, load switching, and power management systems. Its low on-resistance (R<sub>DS(on)) and fast switching speed contribute to high efficiency and reduced power loss. The GE3 suffix indicates that the device is halogen-free and RoHS compliant.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Battery management systems
- Motor control applications
Features:
- Dual N-Channel configuration
- Low on-resistance (R<sub>DS(on)) for reduced power loss
- Fast switching speed for improved efficiency in high-frequency applications
- Low gate charge (Qg) for simplified gate drive requirements
- 100% Rg Tested
- Halogen-free according to IEC 61249-2-21 definition
- RoHS compliant to meet environmental standards
Benefits:
- High efficiency in power conversion circuits due to low R<sub>DS(on)
- Enhanced performance in high-frequency applications with fast switching speeds
- Simplified gate drive circuitry due to low gate charge
- Increased reliability through 100% Rg testing
- Environmentally friendly due to its halogen-free construction and RoHS compliance
- Space-saving design with its compact PowerPAK® SC-70 package
Additional Details:
The SISA12DN-T1-GE3 features a drain-source voltage (V<sub>DS) rating of 30V and a continuous drain current (I<sub>D) of 7.5A per channel. The typical on-resistance (R<sub>DS(on)) at V<sub>GS = 10V is 18 mΩ. The device is housed in a PowerPAK® SC-70 package, which provides excellent thermal performance and a small footprint. The operating junction temperature range is -55°C to +150°C. The dual N-Channel configuration allows for versatile circuit designs and efficient space utilization.
This MOSFET is suitable for a wide range of power management applications where efficiency, compact size, and environmental compliance are critical. Its combination of low on-resistance, fast switching speed, and robust design makes it a reliable choice for modern electronic devices.