EN
  • EN
  • DE

SISA18JN-T1-GE3

Part No SISA18JN-T1-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324289-SISA18JN-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SISA18JN-T1-GE3 CAD Model

Description

The SISA18JN-T1-GE3 is a P-Channel 60 V (D-S) MOSFET from Vishay Semiconductors. This surface-mount MOSFET is designed for load switching applications where space is a premium. It offers low on-resistance and fast switching speeds, making it ideal for power management and motor control applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for DC-DC converters and battery chargers.
  • Motor Control: Suitable for controlling small DC motors.
  • Portable Devices: Found in portable devices like smartphones and tablets due to its small size.

Features:

  • P-Channel MOSFET: Allows for easy interfacing with low-side drivers.
  • 60 V Drain-Source Voltage: Handles voltages up to 60V.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • TrenchFET Power MOSFET: Offers high power density and efficiency.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power dissipation and improves efficiency.
  • Space-Saving Design: Small surface-mount package saves valuable board space.
  • Reliable Performance: Designed for stable and reliable operation.
  • Easy to Use: P-Channel configuration simplifies driver design.
  • Environmentally Friendly: Lead-free and halogen-free construction.

The SISA18JN-T1-GE3 MOSFET provides an efficient and compact solution for load switching and power management needs. Its low on-resistance and small size make it ideal for use in portable devices and other space-constrained applications. Its specifications are as follows: Vds (V) -60, Id (A) -6.7, RDS(on) (Ω) @ VGS=-10V 0.035, RDS(on) (Ω) @ VGS=-4.5V 0.060, Qg (Typ) (nC) 13, Qgd (Typ) (nC) 4.1, Configuration Single, Package SO-8.

You May Also Be Interested in

Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess