EN
  • EN
  • DE

SIZ988DT-T1-GE3

Part No SIZ988DT-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 30V 8-POWERPAIR  /  Mosfet Array 2 N-Channel (Dual) 30V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Vishay Siliconix
Series TrenchFET®
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 40A (Tc), 60A (Tc)
Rds On (Max) @ Id, Vgs 7.5mOhm @ 10A, 10V, 4.1mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 2.4V @ 250µA, 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 10.5nC @ 4.5V, 23.1nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1000pF @ 15V, 2425pF @ 15V
Power - Max 20.2W, 40W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerWDFN
Supplier Device Package 8-PowerPair®
Base Product Number SIZ988
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names SIZ988DT-T1-GE3CT,SIZ988DT-T1-GE3-ND,SIZ988DT-T1-GE3TR,SIZ988DT-T1-GE3DKR
Standard Package 3,000
Win Source Part Number 1140649-SIZ988DT-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIZ988DT-T1-GE3 CAD Model

Description

The Vishay Siliconix 1140649-SIZ988DT-T1-GE3 is a Dual N-Channel MOSFET designed for use in Discrete Semiconductor Products, specifically Transistors-FETs, MOSFETs-Arrays. The package type is Tape & Reel and the standard package is 3,000. The FET type is 2 N-Channel (Dual) and the FET feature is Standard. The Drain to Source Voltage (Vdss) is 30V and the Current - Continuous Drain (Id) @ 25°C is 40A (Tc), 60A (Tc). The Rds On (Max) @ Id, Vgs is 7.5mOhm @ 10A, 10V, 4.1mOhm @ 19A, 10V. The Power-Max is 20.2W, 40W. The package/case is 8-PowerWDFN and the supplier device package is 8-PowerPair. The Gate Charge (Qg) (Max) @ Vgs is 10.5nC @ 4.5V, 23.1nC @ 4.5V. The Input Capacitance (Ciss) (Max) @ Vds is 1000pF @ 15V, 2425pF @ 15V. The Temperature Range-Operating is -55°C ~ 150°C (TJ). The ECCN for this product is EAR99. The HTSUS is 8541.29.0095 and the Mfr is Vishay Siliconix. Other names for this product include SIZ988DT-T1-GE3CT, SIZ988DT-T1-GE3-ND, SIZ988DT-T1-GE3TR, and SIZ988DT-T1-GE3DKR. The base product number is SIZ988.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1117 $50.0265
110+ $0.9121 $100.3310
170+ $0.8836 $150.2120
235+ $0.8551 $200.9485
305+ $0.8266 $252.1130
405+ $0.7411 $300.1455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess