EN
  • EN
  • DE
  • IT

SM5S20

Part No SM5S20
Manufacturer Vishay
Catalog TVS - Diodes
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251033-SM5S20
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S20 CAD Model

Description

The SM5S20 is a Transient Voltage Suppressor (TVS) diode from Vishay Semiconductors. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This device is commonly used in applications where reliable protection against overvoltage events is critical.

Applications:

  • Automotive Electronics: Protecting ECUs (Engine Control Units) and other automotive systems.
  • Industrial Equipment: Safeguarding sensitive electronics in industrial environments.
  • Telecom Equipment: Protecting communication lines and equipment from lightning strikes.
  • Consumer Electronics: Protecting sensitive components in devices like televisions and set-top boxes.
  • Power Supplies: Suppressing transients in power supply circuits.

Features:

  • High Surge Capability: Withstands high surge currents.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Clamping Voltage: Limits the voltage across protected components.
  • Unidirectional Protection: Provides protection against positive transients.
  • Surface Mount Package: Suitable for automated assembly.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents system failures caused by overvoltage events.
  • Simplified Design: Easy to implement in circuit designs.
  • Enhanced Safety: Protects users from potential hazards caused by electrical surges.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The SM5S20 is typically used in parallel with the components being protected. The datasheet from Vishay provides detailed information on surge current ratings, clamping voltage characteristics, and operating temperature range. Proper PCB layout is crucial for optimal performance, minimizing inductance in the protection path. The device's fast response time ensures that transient voltages are quickly clamped before they can damage sensitive components. Understanding the application's specific surge requirements is essential for selecting the appropriate TVS diode.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess