The SMAJ17A-ES/61 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by inductive load switching, lightning, and electrostatic discharge (ESD). The device comes in an SMA package, making it suitable for automated placement in high-density applications. This TVS diode features a glass-passivated junction for enhanced reliability and performance under harsh conditions. The SMAJ17A-ES/61 is a unidirectional TVS, meaning it provides protection against positive voltage transients.
Applications
- I/O port protection
- Voltage clamping
- Data line protection
- Microcontroller protection
- Protection of sensitive electronic equipment
Features
- Unidirectional configuration
- Surface mount SMA package
- Glass passivated junction
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
Benefits
- Provides reliable protection against voltage transients, enhancing the reliability of electronic systems.
- The SMA package enables high-density board layouts and automated assembly.
- Fast response time ensures rapid clamping of transient voltages, minimizing the risk of damage to protected components.
- Glass passivated junction provides stability and reliability under high-stress conditions.
- Helps to meet regulatory requirements for ESD and surge immunity.
Additional Details
The SMAJ17A-ES/61 has a standoff voltage of 17V, a breakdown voltage between 18.9V and 23.3V, and a clamping voltage of 27.6V at a peak pulse current of 14.5A. The peak pulse power dissipation is 400W at a 10/1000 μs waveform. It is compliant with RoHS standards and is suitable for lead-free soldering. The operating junction temperature range is -55°C to +150°C.